Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C3N0DT

Description
3nH Unshielded Wirewound Inductor 790mA 63mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Wirewound Inductor 790mA 63mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C3N0DTTR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Wirewound Inductor 790mA 63mOhm Max 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 790mA 63mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C3N0DTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0630 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details