Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C2N4JT

Description
2.4nH Unshielded Wirewound Inductor 650mA 91mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Wirewound Inductor 650mA 91mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C2N4JTTR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Wirewound Inductor 650mA 91mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 650mA 91mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C2N4JTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 94.5 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers