Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C36NHTM01

Description
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C36NHTM01TR-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C36NHTM01TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 3613C471K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers