Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C36NGTM81

Description
36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C36NGTM81TR-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C36NGTM81TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details