RS Components, Ltd. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 40 50 56
Product Name Notes
1 Roll of 800 BCT/BKT Thermal Labels
1.5 meter 78 pin Dsub, M/F Twisted Pair
10 way pre-assembled jumper bar
107mm Base Element With Foot
107mm Base Element
107mm End Section With Foot
107mm End Section
115 AC Volt coil to suit 08,80,88,98 Sol
115 AC Volt coil to suit 10,12,16,38,58
12 DC Volt coil to suit 08,80,88,98 Sole
12 DC Volt coil to suit 10,12,16,38,58 S
15.9cm diameter black painted metal gril
1966 Black Thermal Transfer Ribbon
1U Rackmount Brackets for KVM Switch (SV
20-Channel 5 Amp Form A Switch Module fo
230 AC Volt coil to suit 08,80,88,98 Sol
230 AC Volt coil to suit 10,12,16,38,58
24 DC Volt coil to suit 08,80,88,98 Sole
24 DC Volt coil to suit 10,12,16,38,58 S
2970 Series IP65 Gasket
3 meter 78 pin Dsub, M/F Twisted Pair wi
3-phase current connector 4 EMS2-D, SWD,
40-Channel Armature Multiplexer Module f
40/80 - Channel Optically Isolated FET M
6.25cm x 6.25cm square black painted met
64 Channel Form A General Purpose Switch
70-Channel Armature Multiplexer Module f
72mm End Section With Foot
72mm End Section
AA1-400 Shunt Trip 350-415V
ABB 1SFA616920R8005 KA1-8005
ABB 1SFA616920R8010 KA1-8010
ABB 1SFA616920R8072 KA1-8072
ABB 1SFA616920R8072 Lamp Extractor
ABB 1SL0259A00 1SL0259A00
ABB 1SL0260A00 1SL0260A00
Acoustic indicat. IP40,24VDC,pulsed tone
ADAPTOR KA1-8028
AEB 35 SC/1
AEP 2C 6
AEP AP11
AEP AP12
AEP AP13
AEP DT 2.5 4C
AEP IO21
Alternate jumper bar for 4sq.mm terminal
ATPG 4 MI-R
AUX 1Q 250Vac/dc XT1...XT4
AUX T1...T6 1Q 1SY
AUX T1...T6 3Q 1SY
AUX T7-T7M-X1 2Q 24Vd.c.
AUX-C 1Q+1SY 250Vac/dc XT1..XT4 F/P
AUX-C 2Q+1SY 250Vac/dc XT1..XT4 F/P
AUX-C 3Q+1SY 250Vac/dc XT2..XT4 F/P
Auxilliary fan for PSR 60 to 105 PSRFAN
Bearing Adapter Sleeve 40x65x39mm
BJM6 ASSBL JUMP BAR 2 POLE
BJM8 ASSBL JUMP BAR 2 POLE
Blank module 3mm, left closing plate
Blank name plate for pushbutton
Blanking Plug Push Button
blind panel 12M Mistral65
blind panel 18M Mistral65
BLS 8011002 Filter
BLS 8011007 Filter
BLS 8011016 Filter
BLS 8011022 Filter
BLS 8011024 Filter
BLS 8011109 Filter
BLS 8011112 Filter
BLS 8011113 Filter
BLS 8011114 Filter
BLS 8011118 Filter
BLS 8011141 Filter
BLS 8011218 Filter
BLS 8117029 Filter
BLS 8117030 Filter
Bluetooth Comm Stick for Eaton Inverters
BNC plg-skt inline box57.15X28.7X22.35m m
Bracket Kit,Light Curtain
Cap Transparent
Central blind panel 12M Mistral65
CLE DE MANDRIN 13 MM
Clifford & Snell DOUBLE BACK BOX RN
Clifford & Snell SINGLE BACK BOX RN
Clifford & Snell TRIPLE BACK BOX RN
control station label
CONTROLLER
ControlRelay Starter-Box EASY-E4-UC
Cover for 120sq.mm DIN rail terminal
Cover for 300sq.mm DIN rail terminal
Cover for 70sq.mm DIN rail terminal
Cross-connector (terminal)
Din Rail empty moulded box, 4mm2,grey
DIN rail mounted PCB carrier,1m length
DIN Rail,Endstop,Screw,G Rail
Distribution Board for 8 (N181x SPDT Swi
Dsub, M/F Twisted Pair with Outer Shield
Dual 4x16 Armature Matrix Module for 349
EADS-F-40P Seal-SET
EAHM-E18-K-50 Mounting kit
EAMH-60-6-C18.1 Clamping sleeve
EAMM-A-D50-70A Axial kit
EAMM-A-N48-60H Axial kit
EAO 19-910 Lamp Extractor
EAO 19-931.4 Indicator Lens
EAO 19-931.6 Push Button Lens
Earthing end stop for G rail terminals
Eaton 197440 T0-2-15679/SE1 Cam Switch
Eaton 199460 DILM32-XRL-PI
Eaton 199461 DILM32-XSL-PI
Eaton 199462 PKZM0-XDM32M-PI
Eaton 199463 PKZM0-XDM12-PI
Eaton 199464 PKZM0-XRM12-PI
Eaton 199465 PKZM0-XDM32-PI
Eaton 199894 P1-40/EA/SVB Cam Switch
Eaton 199895 P1-40/EA/SVB/HI11
Eaton 199896 P1-40/EA/SVB/N Cam Switch
Eaton 199897 P1-40/EA/SVB/N/HI11
Eaton 199898 P1-40/EA/SVB-SW Cam Switch
Eaton 199899 P1-40/EA/SVB-SW/HI11
Eaton 199900 P1-40/EA/SVB-SW/N
Eaton 199910 P1-40/I2/SVB/HI11
Eaton 199911 P1-40/I2/SVB/N Cam Switch
Eaton 199914 P1-40/I2/SVB-SW/N
Eaton 199917 P1-40/I2H/MBS/SVB
Eaton 199919 P1-40/I2H/MBS/SVB-SW
Eaton 199920 P1-40/I2H/MBS/SVB-SW /HI11
Eaton 199923 P1-40/I2H/SVB/HI11
Eaton 199925 P1-40/I2H/SVB-SW Cam Switch
Eaton 199926 P1-40/I2H/SVB-SW/HI1 1
Eaton 199927 P1-40/I2H/SVB-SW/N
Eaton 199936 P1-40/M4/SVB Cam Switch
Eaton 199937 P1-40/M4/SVB/HI11
Eaton 199938 P1-40/M4/SVB/N Cam Switch
Eaton 199940 P1-40/M4/SVB-SW Cam Switch
Eaton 199942 P1-40/M4/SVB-SW/N
Eaton 199946 P1-40/SE1/SVB Cam Switch
Eaton 199947 P1-40/SE1/SVB/HI11
Eaton 199949 P1-40/SE1/SVB-SW Cam Switch
Eaton 199950 P1-40/SE1/SVB-SW/HI1 1
Eaton 199951 P1-40/SE1/SVB-SW/N
Eaton 199952 P1-40/V/SVB Cam Switch
Eaton 199953 P1-40/V/SVB/HI11 Cam Switch
Eaton 199956 P1-40/V/SVB/N/HI11
Eaton 199958 P1-40/V/SVB-SW Cam Switch
Eaton 199962 P1-40/V/SVB-SW/N/HI1 1
EL HINGE, FOR BLANKING PLATES
enclosure Caps connexion Pcd-N2/2 modul
End cover for 1.5sq.mm DIN rail terminal
End cover for 6sq.mm terminal
End cover for Fuse Terminal
End cover for fused/feedthrough terminal
End cover for isolating terminal
End cover for std 2.5-10sq.mm terminal
End cover for triple deck terminal block
End plate (terminals)
Entrelec 1SNA114836R0000 End Stop
Entrelec 1SNA116900R2700 End Stop
EXTENDED FRONT TERMINALS
FR16AF-12 Empty enclosure
FRONT TERMINALS FOR CABLES IN COPPER Fc
G type nylon DIN rail mounting bracket
Grey Clip In Cover for CNMB/12
Grey end cover for terminal block
Guard ring small e-stop
GVS SPR492 Pair of ABEK1P3
HKF1-20 Aux.-contact 2NO, front mounting
HTC XT1 3p TERMINAL COVERS HIGH 2pcs
HTC XT2 3p TERMINAL COVERS HIGH 2pcs
HTC XT3 3p TERMINAL COVERS HIGH 2pcs
HTC XT4 3p TERMINAL COVERS HIGH 2pcs
IB132-Y Enclosure, RD/YE, IP65 Emergency
IGBT Gate Driver 2A EiceDRIVER SOIC8
IGBT Gate Driver 3A EiceDRIVER Clamp SO8
Infineon 1ED020I12FA2XUMA2
Infineon 1ED020I12FTAXUMA2
Infineon 1ED020I12FTXUMA1
Infineon 1ED3120MC12HXUMA1
Infineon 1ED3121MC12HXUMA1
Infineon 1ED3122MC12HXUMA1
Infineon 1ED3122MU12HXUMA1
Infineon 1ED3123MC12HXUMA1
Infineon 1ED3123MU12HXUMA1
Infineon 1ED3124MC12HXUMA1
Infineon 1ED3124MU12FXUMA1
Infineon 1ED3124MU12HXUMA1
Infineon 1ED3125MU12FXUMA1
Infineon 1ED3241MC12HXUMA1
Infineon 1ED3250MC12HXUMA1
Infineon 1ED3251MC12HXUMA1
Infineon 1ED3322MC12NXUMA1
Infineon 1ED3323MC12NXUMA1
Infineon 1ED3431MC12MXUMA1
Infineon 1ED3431MU12MXUMA1
Infineon 1ED3461MC12MXUMA1
Infineon 1ED3491MC12MXUMA1
Infineon 1ED3491MU12MXUMA1
Infineon 1ED3860MC12MXUMA1
Infineon 1ED3890MC12MXUMA1
Infineon 1ED44176N01FXUMA1
Infineon 1EDB7275FXUMA1
Infineon 1EDB8275FXUMA1
Infineon 1EDC30I12MHXUMA1
Infineon 1EDC40I12AHXUMA1
Infineon 1EDC60H12AHXUMA1
Infineon 1EDC60I12AHXUMA1
Infineon 1EDI10I12MFXUMA1
Infineon 1EDI20I12MFXUMA1
Infineon 1EDI3020ASXUMA1
Infineon 1EDI3021ASXUMA1
Infineon 1EDI3023ASXUMA1
Infineon 1EDI3030ASXUMA1
Infineon 1EDI3031ASXUMA1
Infineon 1EDI3033ASXUMA1
Infineon 1EDI60I12AFXUMA1
Infineon 1EDN7116GXTMA1
Infineon 1EDN7126GXTMA1
Infineon 1EDN7136GXTMA1
Infineon 1EDN7146GXTMA1
Infineon 1EDN7511BXUSA1
Infineon 1EDN7512BXTSA1
Infineon 1EDN7512GXTMA1
Infineon 1EDN7550BXTSA1
Infineon 1EDN7550UXTSA1
Infineon 1EDN8511BXUSA1
Infineon 1EDN8550BXTSA1
INFINEON GATE DRIVER 1ED3120MU12HXUMA1
INFINEON GATE DRIVER 1ED3121MU12HXUMA1
INFINEON GATE DRIVER 1ED3461MU12MXUMA1
INFINEON GATE DRIVER 1ED44173N01BXTSA1
INFINEON GATE DRIVER 1EDB9275FXUMA1
INFINEON GATE DRIVER 1EDC20H12AHXUMA1
Infineon Gate Driver 1EDI40I12AF
Insertion Bridge 1948048
ISO DIN Side mount Socket Silver
ISO DIN Socket for Welding to vehicle Si
ISO DIN Surface Mount Socket Silver
ISO DIN Threaded Socket with Bolt Silver
ISOLATED DRIVER
Jumper bar 4 pole
Jumper bar screws
KIT CABLE MECH.INTER.HR/VR T7-T7M-X1>2CB
KIT DIN50022 XT1+RC PIAS.DI FIS.PRO.DIN
KIT DIN50022 XT2 3p PLATE DIN
KIT EF XT1 3pcs
KIT ES XT3 4pcs
KIT ES XT4 3pcs
KIT FC Cu XT2 3pcs
KIT MP T4 W 3p
Legend E Stop Round 70mm Yellow
LEGEND PLATE MA16-1062
LEGEND PLATE MA6-1004
LEGEND PLATE MA6-1026
LEGEND PLATE MA6-1071
Lens blue 7,3x7,3 plastic translucent
Lens green 7,3x7,3 plastic translucent
Lens green D7,3 plastic transparent
Lens red 7,3x7,3 plastic translucent
Lens red 7,3x7,3 plastic transparent
Lens red D7,3 plastic transparent
Lens white 7,3x7,3 plastic translucent
Lens white D7,3 plastic translucent
Lens yellow 7,3x7,3 plastic translucent
Lens,green,plastic,t ransparent,round,9mm
Lens,red,plastic,tra nsparent,round,9mm
Limit Switch
Lock with key MISTRAL65
LTC XT2 3p TERMINAL COVERS LOW 2pcs
LTC XT2 4p TERMINAL COVERS LOW 2pcs
Mallette de confection en PB701
Mallette joints toriques dim. impériales
Mallette joints toriques R5 à R27 7DF206
Mallette joints toriques R5 à R27 7EP119
Mallette joints toriques R5 à R27 PC851
MANDRIN A CLE 13 MM
MAXIBLOC 6M GALVANISED CABLE
MISTRAL65 Lock with Key
MISTRAL65 Wall Fixing Brackets, 4 pcs
MK Electric 502 WHI Mains Plug
MK Electric 647 WHI Mains Plug
MOD XT1-XT3 480...525V ac
MOE T4-T5 110...125 Vac/dc
MOE T4-T5 220...250 Vac/dc
MOE T4-T5 24 Vdc
MOE T6 220...250 Vac/dc
MOE XT2-XT4 110...125V ac/dc
MOE XT2-XT4 220...250V ac/dc
MOE XT2-XT4 24V dc
MOE-E XT2-XT4 24V dc X REM.CONTR.
MOSFET & GaN HEMT Gate Driver 0.5A SOIC8
MOSFET Gate Driver 6A EiceDRIVER SOIC8W
MOUNTING ADAPTER FOR PUSHBUTTO
Mounting Tool Push Button
Mounting tool, Metal
MSAH1 Shaft Supporter suitable for MS116
MSMN Driver w. screw for manual motor st
MSMNO Driver w/o coding w. screw for man
Multifunction Module with 32-bit DIO, 2
Name plate holder for pushbutton
NEBC-D8G4-ES-0.5-N-S -D8G4-ET cable
NEBC-D8G4-ES-1-N-S-D 8G4-ET cable
NEBC-D8G4-ES-2-N-S-D 8G4-ET cable
NEBL-M8G4-E-0.5-N-M8 G4 Connecting cable
NEBL-M8G4-E-1-N-M8G4 Connecting cable
NEBL-M8G4-E-5-N-LE4 Connecting cable
NEBL-M8G4-E-5-N-M8G4 Connecting cable
NEBM-H6G4-E-15-Q13N- LE4 Motor cable
NEBM-M23G15-EH-10-Q9 N-R3LEG14 cable
OPEN TOOL, PV4 CONNECTOR
PLATE FOR DIN 50022 PROFILE MOUNTING THR
PLATE HOLDER MA6-1060
PLC E1.2-XT7M Padlocks open pos. D=4mm
PLL XT1-XT3 PADLOCKS DEVICE OPEN
PLL XT2-XT4 PADLOCKS DEVICE OP/CL
PLL XT2-XT4 PADLOCKS DEVICE OPEN
Pro label 25mm compatible with Pro Print
Pro XL Kit UNC 7/16-14
Pro XL Series M14-1.5
Pro XL Series M7X1
Pro XL Series M8-1
Pro XL Series M9X1.25
PROTECT COLLAR MA1-8053
PS1-2-2-65 3-phase busbar for 2 MS116 /
Quad 4x32 Reed Matrix for 34980A
RCQ020/A RELAY 115-230Vac NO TOR
Replacement Fan
RHD T6 W STAND. DIRECT
RHD XT1-XT3 F/P STAND. DIRECT
RHD XT2-XT4 F/P STAND. DIRECT
RHD_EM XT2-XT4 F/P EMER. DIRECT
RHE T6 F STAND. RETURNED
RHE T7 F/W NORM. RETURNED
RHE XT2-XT4 F/P STAND. RETURNED
RHE XT2-XT4 W STAND. RETURNED
RHE XT5 F/P STAND. RETURNED
RHE XT6 F/P STAND. RETURNED
RHE_B XT2-XT4 F/P BASE R.DIST.ADJ.ROT.HA
RHE_EM T4-T5 F/P EMER. RETURNED
RHE_EM XT2-XT4 F/P EMER. RETURNED
RHE_EM XT2-XT4 W EMER. RETURNED
RHE_S XT1..XT4 500MM ROD R.D.ADJ.ROT.HAN
RHEIP54 XT1..XT4 PROTECT. IP54 ROT.HANDL
RHS L XT1-XT3 F/P STAND. SX LATERAL
RHS R XT1-XT3 F/P STAND. DX LATERAL
RHS R XT2-XT4 F/P STAND. DX LATERAL
RS PRO CHD7700MK/RSP Mounting Kit
RS PRO CL18304RS Mains Test Block
RS PRO CL1857RS Mains Test Block
RS PRO CNMB/1/PC/RSP
RS PRO H2308 Adapter Sleeve
RS PRO H2309 Adapter Sleeve
RS PRO H2312 Adapter Sleeve
RS PRO H307 Adapter Sleeve
RS PRO H308 Adapter Sleeve
RS PRO H310 Adapter Sleeve
RS PRO H311 Adapter Sleeve
RS PRO H312 Adapter Sleeve
RS PRO H313 Adapter Sleeve
RS PRO KM10-NYLOC Bearing Insert
RS PRO KM11-NYLOC Bearing Insert
RS PRO KM12-NYLOC Bearing Insert
RS PRO KM13-NYLOC Bearing Insert
RS PRO KM15-NYLOC Bearing Insert
RS PRO KM5-NYLOC Bearing Insert
RS PRO KM7-NYLOC Bearing Insert
RS PRO KM8-NYLOC
RS PRO KM9-NYLOC Bearing Insert
RS PRO MB10 Bearing Tab Washer
RS PRO MB11 Bearing Tab Washer
RS PRO MB12 Bearing Tab Washer
RS PRO MB13 Bearing Tab Washer
RS PRO MB14 Bearing Tab Washer
RS PRO MB15 Bearing Tab Washer
RS PRO MB16 Bearing Tab Washer
RS PRO MB17 Bearing Tab Washer
RS PRO MB4 Bearing Tab Washer
RS PRO MB5 Bearing Tab Washer
RS PRO MB6 Bearing Tab Washer
RS PRO MB7 Bearing Tab Washer
RS PRO MB8 Bearing Tab Washer
RS PRO MB9 Bearing Tab Washer
S1-M3-35 3-phase power infeed block Flat
Safety test terminal
SAM 19550N Backing Pad
SCR T7M-X1 220...240Va.c./d.c.
SCR T7M-X1 24Va.c./d.c.
Self adhesive document pocket,A4
Self adhesive document pocket,A5
Separator for terminal,2.5-35sq.mm
Separator for terminal,70-95sq.mm
Shroud Compact E Stop Yellow
SHUNT OPENING RELEASE WIRED 110-127V AC
Single Isolated IGBT Gate Driver SO16
Socket contact 4.0 mm
Solder cup connector kit with male 50-pi
SOR T4-T5-T6 24...30 Vac/dc
SOR T7-T7M-X1 220...240Va.c./d.c.
SOR XT1..XT4 220...240 Vac-220...250 Vdc
SOR-C T4-T5-T6 24...30 Vac/dc
SOR-C XT1..XT4 F/P 12 Vdc
SpacerDIN rail mount terminal,300sq.mm
Spacers for 120sq.mm DIN rail terminal
Spacers for 35sq.mm DIN rail terminal
Spacers for 70sq.mm DIN rail terminal
Spelsberg 19500401 Enclosure Accessory
Spelsberg 19500501 Enclosure Accessory
Spelsberg 19500601 Enclosure Accessory
Spelsberg 19500701 Enclosure Accessory
Spelsberg 19500801 Enclosure Accessory
Spelsberg 19501201 Enclosure Accessory
Spelsberg 19811001 DIN Rail
Spelsberg 19814601 DIN Rail
Spelsberg 19817001 DIN Rail
Spelsberg 19818601 DIN Rail
Spelsberg 19822201 DIN Rail
Spelsberg 19828501 DIN Rail
Standard terminal partition,16sq.mm
StarTech.com CTPSFP1GESXS Transceiver
StarTech.com JD092B-ST Transceiver
StarTech.com QSFP4X10AO15
StarTech.com RX550MSFPST Transceiver
StarTech.com SFP-10GBASE-SR-ST
StarTech.com SFP1GSXEMCST Transceiver
TE Connectivity 1-962841-2
TE Connectivity 1-962842-1
TE Connectivity 1-962843-1
TE Connectivity 1-962916-1
TE Connectivity 1-962919-1
TE Connectivity 1-968849-1
TE Connectivity 1-968851-3
TE Connectivity 1-968853-1
TE Connectivity 1-968853-3
TE Connectivity 1-968946-1
TE Connectivity 1969820-1
Term Block Din Rail SNA (Empty Mod)
Terminal Block for 34922A 70 chan Armatu
Terminal Block for 34923A 40/80-Channel
Terminal Block for 34925A 40/80-Channel
Terminal Block for 34934A Quad 4x32 Reed
Terminal block For 34937A and L4437A GP
Terminal Block for 34938A 20-Channel 5
Terminal Block for 34939A 64 Channel For
Terminal block for 34951A and L4451A 4-C
Terminal block with temp reference for 3
TERMINAL COVERS high HTC XT2 3P 2Pcs
Terminal end cover for 10sq.mm fuse type
Terminal end cover for 4sq.mm isolating
Terminal end cover for 6sq.mm isolating
Terminal end cover for double deck types
Terminal end cover for standard 16sq.mm
Terminal end plate,2 in,2 out
Terminals term.box E1.2..E6.2-XT7/M 10pz
Three meter 50 pin Dsub, M/F Twisted Pai
TP Front Terminal (FC Cu) - Set of 3
TP Low Terminal Covers (Pair) - LTC
UA1-230 Undervoltage release 230 V 50 Hz
Unterspannungsauslös er PKZ0(4), PKE, AC,
UVD 220/250VE1/6-T7-X1-T 8-E1.2/6.2-XT7/M
UVR T7-T7M-X1 220...240Va.c./d.c.
UVR-C T4-T5-T6 220...250 Vac/dc
UVR-C T4-T5-T6 24...30 Vac/dc
UVR-C XT1..XT4 F/P 220-240Vac-220-250Vd c
Wall fixing brackets (4 pcs) MISTRAL65
Weidmüller 1985760000 Cross Connector
YO-C XT5-XT6 F/P 110..240Vac-110..250 Vdc
ZQV 1.5N/10 BL
ZQV 1.5N/10 RD
ZQV 1.5N/2 BL
ZQV 1.5N/2 RD
ZQV 6N/2

<< Prev Next >>