RS Components, Ltd. Datasheets for Pulling and Support Grips
Pulling grips are mechanical devices used for the holding of a wire or cable so that it can be pulled without damage to the wire or cable jacket.
Pulling and Support Grips: Learn more
| Product Name | Notes |
|---|---|
| Capacity 4.5 tonnes. High quality, drop-forged steel components. Fast, safe and efficient and avoids the need for heating, hammering and prying. Designed to remove stubborn parts such as wheels, gears,... | |
| Enerpac hydraulic puller sets contain both grip puller and cross bearing puller sets making them suitable for all pulling and pushing jobs in maintenance and repair. The puller sets are... | |
| Equipped with spring-operated arms and a solid design, the patented SKF EasyPull is one of the most user-friendly and safe tools on the market. Ergonomically designed, the spring-operated arms enable... | |
| Gedore Universal puller hydraulic, rigid legs with leg brake. The leg brake prevents unintentional leg slipping. The leg can be slid along the cross-beam at the push of a button. | |
| The TMHS 100 hydraulic spindle from SKF generates a high pulling force with only a small amount of effort. Unlike standard mechanical spindles, they can dismount bearings in in a... |