RS Components, Ltd. Datasheets for Chisels

Chisels are cutting tools designed with a sharp cutting edge at one end for cutting or shaping metal, wood or stone.
Chisels: Learn more

Product Name Notes
10MM FATMAX THRU TANG CHISEL
12MM FATMAX THRU TANG CHISEL
14MM FATMAX THRU TANG CHISEL
15MM FATMAX THRU TANG CHISEL
16MM DYNAGRIP CHISEL
16MM FATMAX THRU TANG CHISEL
17 Piece SDS+ Bit Set in Carry Case
18MM 5002 SERIES WOOD CHISEL
18MM DYNAGRIP CHISEL
18MM FATMAX THRU TANG CHISEL
20MM FATMAX THRU TANG CHISEL
22MM DYNAGRIP CHISEL
22MM FATMAX THRU TANG CHISEL
25MM 5002 SERIES WOOD CHISEL
25MM FATMAX THRU TANG CHISEL
3 pièces - Pic & burins PACK DEMOLITION
3 Piece SDS+ Chisel Set in Carry Case
32MM DYNAGRIP CHISEL
32MM FATMAX THRU TANG CHISEL
34 125-FLAT CHISELS 12MM
34 150-FLAT CHISELS 18MM
34 175-FLAT CHISELS 25MM
35 300-FLAT CHISELS RIBBED TYPE 34MM
38MM DYNAGRIP CHISEL
3PC 5002 SERIES CHISEL SET 12 18 25MM
40MM FATMAX THRU TANG CHISEL
424P 6-10-12-18-25-32PES POUCH
434 WOODEN BOX 8PCS
4PC5002SERIES CHSLSET6 12 18 25MM W ACS
50MM FATMAX THRU TANG CHISEL
5PC DYNAGRIP CHISEL SET 6 12 18 25 32MM
5PC DYNAGRIP CHISEL SET WITH ACS
6 Piece Steel Wood Chisel, 23.2 mm width
600mm x 25mm Chisel Pointed / Flat
6MM 5002 SERIES WOOD CHISEL
6MM FATMAX THRU TANG CHISEL
8MM DYNAGRIP CHISEL
8MM FATMAX THRU TANG CHISEL
8PC SWTHRT SOCKET CHISEL SET + TOOL ROLL
Bahco 3654BMS/7 Chisel Set
Bahco TAH3640-250-C Chisel
Bahco Wood Chisel 3 piece Set - Rubberis
BEDANE DE PRECISION - 10 MM LONGUEUR 120
BEDANE DE PRECISION - 8 MM LONGUEUR 115
BEDANE PROFIL CST - LONG.180MM
BEDANE PROFIL CST - LONG.200MM
BEDANE PROFIL CST - LONG.220MM
BEDANE REAFFUTABLE A PROFIL CONSTANT 200
BEDANE REAFFUTABLE PROFIL CONSTANT 150 M
BETA 35 150 Chisel
BETA 35 250 Chisel
Bevel edge wood chisels
BROCHE DE MACON 300 MM
BROCHE DE MACON 350 MM
BROCHE DE MACON 400 MM
BURIN A PROFIL CONSTANT 24MM
BURIN AVEC POIGNEE -250MM
BURIN AVEC POIGNEE -300MM
BURIN AVEC POIGNEE PROTECTION 200 MM
BURIN DE CARROSSIER EXTRA PLAT COUPE LAT
BURIN DE PRECISION
BURIN EXTRA PLAT 26MM
BURIN EXTRA PLAT L 235 MM AVEC CLIP FME
BURIN EXTRA PLAT
BURIN EXTRA-PLAT - 26MM
BURIN EXTRA-PLAT-POIGNEE -26MM
BURIN NERVURE LONGUEUR 150 MM
BURIN NERVURE LONGUEUR 180 MM
BURIN NERVURE LONGUEUR 200 MM
BURIN NERVURE LONGUEUR 250 MM
BURIN PROFIL CONSTANT 150 MM
BURIN PROFIL CONSTANT 170 MM
BURIN PROFIL CONSTANT 200 MM AVEC CLIP I
BURIN PROFIL CST -LONG. 180 MM
BURIN PROFIL CST -LONG. 200 MM
BURIN PROFIL CST -LONG. 220 MM
BURIN PROFIL CST -LONG. 250 MM
BURIN PROFIL CST -LONG. 300 MM
BURIN SPECIAL -POIGNEE -60MM
BURIN UNIVERSEL HEXAGONAL 11 MM 175X20 M
Chisel 12x150mm
CHISEL SDS PLUS
CISEAU A BOIS BIMATIERE - JEU DE 3PCS
CISEAU A BOIS BIMATIERE - JEU DE 5 PCS
CISEAU A BOIS MANCHE BOIS - COFFRET DE
CISEAU A BRIQUE - L 208 MM - SURPLAT 12
CISEAU A BRIQUE - L 220 MM - SURPLAT 13
CISEAU A BRIQUE AVEC POIGNEE
CISEAU DE MACON 300 MM
CISEAU SCULPTEUR
Cold Chisel SDS+ 20mm wide x 250mm long
COLD CHISELS 200 MM
COUTEAU DE DEMOLITION 10 CM FATMAX + ETU
Cross Cut Chisel 5x150
Electrician's chisel
FATMAX COLD CHISEL - 25mm x 300mm
FATMAX COLD CHISEL - 45mm x 250mm
FatMax Folding Chiesel
FatMax Side Strike Chisel
Flat Chisel - 21x150 mm
Flat chisel
Flat Cold Chisel - 16x150 mm
Flat Cold Chisel - 20x175 mm
FLAT COLD CHISELS
FLOOR CHISEL
FTMX CLD CHISEL - BRICK - 76mm x 215mm
FTMX CLD CHISEL - CNCRT - 19mm x 300mm
FTMX CLD CHISEL - ELECT - 55mm x 250mm
FTMX CLD CHISEL - FLOOR - 75mm x 275mm
GROOVING CHISELS
Heavy Duty Wrecking Knife With Rubberise
HEX 28mm x 445mm x 127mm Chisel
HEX 28mm x 521mm x 75mm Chisel
IRWIM MARPLES M373 CHISEL 6pc SET
IRWIN MARPLES M444 CHISEL 3pc SET
IRWIN MARPLES M444 CHISEL 4pc SET
IRWIN MARPLES M444 CHISEL 5pc SET
JEU 5 BURINS-BEDANES-STD METAL
Jointing chisel
MASON�S CHISELS
Mason's chisel with hand guard
Mason's chisel without hand guard
MS500 3pcs set
MS750 3pcs Set
MS750 5pcs set
NS FLAT CHISEL AL-BR 150X22
NS FLAT CHISEL AL-BR 200X22
NS FLAT CHISEL AL-BR 250X24
Pointed chisel
POINTED CHISELS
RTM 022 S TIP CHISEL 2.2X0.4
SCALPELLI PIATTI CON PARAMANO PM 250
SCALPELLI PIATTI INOX 18MM 160
SCALPELLI PIATTI NERVATI 17MM 125
SCALPELLI PIATTI NERVATI 23MM 200
SCALPELLI PIATTI NERVATI H-SAFE 23MM 200
SCALPELLI PIATTI NERVATI H-SAFE 28MM 250
SCALPELLO "DYNAGRIP" MM.10
SCALPELLO "DYNAGRIP" MM.20
Scutch Chisel 38mm
SDS MAX 300mm x 24mm Chisel Flat
SDS MAX 300mm x 80mm Chisel Flat
SDS MAX 300mm x 80mm Wide Chisel Flat
SDS MAX 360mm x 50mm Chisel Flat
SDS MAX 400mm Chisel Pointed
SDS MAX 400mm x 25mm Chisel Flat
SDS MAX 600mm Chisel Pointed
SDS PLUS CHISEL 3PC SET
SDS Plus Chisel Set 3 Pcs
SDS+ 300mm Chisel Pointed
SDS+ Chisel Set - 3pc
SDS-Max blade drill bit,304mm L
SDS; Hammer Drill Bit set 3pcs
SERIE 4 SCALPELLI PLASTICA /K4
Sheathed punches - SLS 6mm
SPADE/SCALING CHISELS
SS FLAT CHISEL 15X160
SS FLAT CHISEL 24X300