RS Components, Ltd. Datasheets for Door Stays and Lid Stays
Door and lid stays are devices connected to a lid or a door that prevent it from opening further than a specified amount, typically 90 degrees.
Door Stays and Lid Stays: Learn more
| Product Name | Notes |
|---|---|
| Available in left or right hand version (picture shows left hand version). Bright Zinc Plated 2.5mm MS. Ideal for holding open lids and inspection covers Material = Steel Finish =... | |
| Available in left or right handed versions. Powder coated 2mm MS. Ideal for holding open lids and inspection covers etc. Drilled and countersunk for screws Ã2mm Material = Steel Finish... | |
| Available in two different sizes. Finished in zinc plated steel Material = Steel Finish = Zinc Plated Overall Length = 200mm | |
| Fitted to the top of the door to provide a stop at 90° opening. Zinc passivated 4mm MS. Prevents doors from accidentally shutting. Easily released by slightly âOver Openingâ the... | |
| Fully adjustable stop position. Zinc plated MS. Position of stay maintained by friction brake. Available in two sizes, 150mm and 220mm Material = Steel Finish = Zinc Plated Overall Length... | |
| S/Steel safety lid stay,139x151mm,left - Door Hardware - Lid & Door Stays | |
| S/Steel safety lid stay,139x151mm,right - Door Hardware - Lid & Door Stays | |
| Suitable for work leaves, work benches and tables, particularly in cramped spaces. The support stands up to all year outdoor use even in harsh marine environments. Available in four sizes... | |
| The Cam-Stay from Camloc is a multi-positional, telescopic stay that offers fixed holding positions for a variety of applications where a weight needs to be supported and held at different... |