RS Components, Ltd. Datasheets for Die Sets
Die sets are assemblies that link the upper and lower die holders. They include guide pins or posts, guide pin bushings, heel blocks, heel plates, and die shoes.
Die Sets: Learn more
| Product Name | Notes |
|---|---|
| 20 pièces - 6 jeux de 2 tarauds HSS DIN3 | |
| 29 pièces - 12 tarauds HSS STEAM GUN DIN | |
| 31 pièces - 7 jeux de 3 tarauds HSS DIN3 | |
| 32PCS HSS Tap and Die Set M3-M12 | |
| 39 pièces -17 tarauds + 17 filières M3 à | |
| 5 pce tap and die wrench | |
| 5 piece metric die nut set,M5-M12 | |
| 5 piece UNC die nut set,1/4in-1/2in | |
| 5 piece UNF die nut set,1/4in-1/2in | |
| 7 piece die nut set,M3 - M12 | |
| APPAREIL BATTRE COLLETS 10-22MM AVEC 15 | |
| C.K Tap & Die Set metric, 21 pcs | |
| COFFRET DE 7 FILIERES | |
| COFFRET TARAUDS FILIERES DE 44 PIECES | |
| COFFRET TARAUDS FILIERES | |
| COMPO TARAUDS FILIERES | |
| Conduit die,16mm | |
| Conduit die,25mm | |
| DIE HSS 25X9 M10 | |
| DIE HSS 25X9 M12 | |
| DIE HSS 25X9 M5 | |
| DIE HSS 25X9 M6 | |
| DIE HSS 25X9 M8 | |
| DIE HSS UNC 1/2 | |
| DIE HSS UNC 1/4 | |
| DIE HSS UNC 5/16 | |
| DIE HSS UNF 1/2 | |
| DIE HSS UNF 1/4 | |
| DIE HSS UNF 5/16 | |
| DIE HSS UNF 7/16 | |
| Die M10x1.5mm pitch, stock size 1" | |
| Die M12x1.75mm pitch, stock size 1" | |
| Die M8x1.25mm pitch, stock size 1" | |
| Die Set HSS M3-M12 D=25mm +Holder 25x9 | |
| DIN HSS die set with guides,M3-M12 | |
| DIN HSS steel die,M10 1.5mm pitch,25x9mm | |
| DIN HSS steel die,M12 1.75mm pitch25x9mm | |
| DIN HSS steel die,M3 0.5mm pitch,25x9mm | |
| DIN HSS steel die,M4 0.7mm pitch, 25x9mm | |
| DIN HSS steel die,M5 0.8mm pitch, 25x9mm | |
| DIN HSS steel die,M6 1mm pitch, 25x9mm | |
| DIN HSS steel die,M8 1.25mm pitch 25x9mm | |
| Dormer F300M2.5X13/16 Die | |
| Dormer L12010M Thread Tap & Die Set | |
| Dormer L12030UNC Thread Tap & Die Set | |
| Dormer L1204M Thread Tap & Die Set | |
| Dormer L1208M Thread Tap & Die Set | |
| DROP HEAD THREADER ½ - 2" BSPT | |
| DROP HEAD THREADER ½-1" NPT | |
| EVENTUS 4410723 Thread Tap & Die Set | |
| EVENTUS 70411 Threading Die | |
| EVENTUS 70412 Threading Die | |
| Filière HSS -EN22568 -UNC -Forme B (GUN) | |
| Filière HSS-E5 (cobalt 5%) -Revêtu STEAM | |
| Filières HSS -NFE74001 -M MF -Forme C -( | |
| FILIERE EXTENSIBLE 16X200 | |
| FILIERE EXTENSIBLE M10X150 | |
| FILIERE EXTENSIBLE M12X175 | |
| FILIERE EXTENSIBLE M14X200 | |
| FILIERE EXTENSIBLE M18X250 | |
| FILIERE EXTENSIBLE M4X70 | |
| FILIERE EXTENSIBLE M6X100 | |
| FILIERE EXTENSIBLE M7X100 | |
| FILIERE EXTENSIBLE M8X125 | |
| FILIERE RONDE 25 MM - M10X1,5 MM | |
| FILIERE RONDE 25 MM - M3X0,5 MM | |
| FILIERE RONDE 25 MM - M4X0,7 MM | |
| FILIERE RONDE 25 MM - M5X0,8 MM | |
| FILIERE RONDE 25 MM - M6X1 MM | |
| FILIERE RONDE 25 MM - M8X1,25 MM | |
| FILIERE RONDE 38 MM - M12X1,75 MM | |
| FILIERE RONDE 38 MM - M14X2 MM | |
| FILIERE RONDE 45 MM - M16X2 MM | |
| FILIERE RONDE 45 MM - M20X2,5 MM | |
| FILIERE RONDE 55 MM - M24X3 MM | |
| GearWrench 3886 Tap & Die Set | |
| GearWrench 3887 Tap & Die Set | |
| HSS Die Nut M10/1.5 mm | |
| HSS die nut M12/1.75mm | |
| HSS die nut M4/ 0.7 pitch | |
| HSS die nut M5/ 0.8 pitch | |
| HSS die nut M6/ 1.0 pitch | |
| HSS metric tap & die set,M2-M6 | |
| HSS metric tap & die set,M3-M10 | |
| HSS metric tap & die set,M6-M12 | |
| HSS steel die,1/4 UNF 1in OD, DIN223 | |
| HSS steel die,3/8 UNF 1in OD, DIN223 | |
| Hss tap & die set M2-M6 | |
| HSS tap & die set,1/4-1/2 UNC | |
| HSS tap & die set,1/4-1/2 UNF | |
| HSS tap & die set,1/4-3/4 UNC | |
| HSS tap & die set,1/4-3/4 UNF | |
| JEU TARAUDS + FORETS | |
| M Adjustable Dies | |
| M Dienuts | |
| M Gun Nosed Die | |
| Metric HSS LH thread die,M4x0.7x13/16in | |
| Metric HSS LH thread die,M6x1x13/16in | |
| Metric HSS LH thread die,M8x1.25x1 5/16" | |
| Metric HSS LH thread dieM12x1.75x1 5/16" | |
| RS PRO 2648345 Die Set | |
| RS PRO T20100201 Threading Die | |
| RS PRO T20100251 Threading Die | |
| RS PRO T20100301 Threading Die | |
| RS PRO T20100302 Threading Die | |
| RS PRO T20100401 Threading Die | |
| RS PRO T20100402 Threading Die | |
| RS PRO T20100501 Threading Die | |
| RS PRO T20100503 Threading Die | |
| RS PRO T20100601 Threading Die | |
| RS PRO T20100602 Threading Die | |
| RS PRO T20100603 Threading Die | |
| RS PRO T20100701 Threading Die | |
| RS PRO T20101204 Threading Die | |
| RS PRO T20300801 Die Nut | |
| RS PRO T9008 Die Set | |
| RS PRO T9323 Tap & Die Set | |
| RS PRO T9540 Tap & Die Set | |
| Split die HSS M10x1.0mm | |
| Split die HSS M10x1.25mm | |
| Split die HSS M12x1.25mm | |
| Split die HSS M12x1.5mm | |
| Split die HSS M8x1.0mm | |
| t & d set 3/16-1/2 BSW | |
| THREAD. ASSORT. HSS M3-M12 |