New Yorker Electronics Co., Inc. Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 30 36 37 38 39 40 41 42 43 44 45 46 47 48 50 60 70 80 90 94
Product Name Notes
85 °C High Capacitance, Screw Terminal, Aluminum
High Capacitance Computer Grade
High-Reliability, Mica Capacitors 75000µF 100V
High-Reliability, Mica Capacitors 82000µF 100V
High-Reliability, Mica Capacitors 91000µF 100V
Lighting Capacitors
Mica Capacitors, Standard Dipped 100V
Mica Capacitors, Standard Dipped 300V
Mica Capacitors, Standard Dipped 500V

<< Prev Next >>