The DCMC533U035BB2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 53,000 µF and a tolerance of -10% +75%. It has a maximum ESR of 15.9 mΩ at 25 °C and a rated ripple current of 11.6 A at 85 °C. The unit measures 2 inches in diameter and 3 1/8 inches in length with a high post terminal. It operates within a temperature range of -40 °C to +85 °C and complies with an endurance life test of 2000 hours at full load and 85 °C. The case style is uninsulated and features a standard insulating sleeve with a polypropylene end disk.
85 °C High Capacitance, Screw Terminal, Aluminum
53000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15.9mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 53000UF 35V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC533U035BB2B | 2002-DCMC533U035BB2B | DCMC533U035BB2B-ND | DCMC533U035BB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 53000 microF | 53000 microF | 53000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |