The DCMC124U050DJ2B is a screw terminal aluminum electrolytic capacitor with a rated voltage of 50 Vdc, a capacitance of 120 µF, and a maximum ESR of 7.7 mΩ at 120 Hz and 85°C. It is designed for power supply filtering and energy storage applications. The capacitor has a case size of 3 x 3 5/8 inches and has a high post terminal with PVC insulation. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum ripple current of 22.7 A at 120 Hz and 85°C. Capacitance tolerance is -10% to +50%, and leakage current does not exceed 6√CV µA, with a 6 mA maximum at 5 minutes. The part uses Thermal-Pak™ extended cathode construction for improved thermal performance.
85 °C High Capacitance, Screw Terminal, Aluminum
120000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.7mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 120000UF 50V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC124U050DJ2B | 2002-DCMC124U050DJ2B | DCMC124U050DJ2B-ND | DCMC124U050DJ2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 120000 microF | 120000 microF | 120000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |