Standard dipped silvered mica capacitor with a capacitance of 360 pF, rated for 500 Vdc, operating temperature range of -55 °C to +125 °C, and a maximum dimensions of 0.39 in length, 0.38 in height, and 0.22 in thickness. The part features a copper clad steel terminal with nickel undercoat and 100% tin finish, epoxy case, and meets the EIA RS153B dimension specification. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in accordance with IEC 695-2-2.
360pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 360PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D105F361JO3F | D105F361JO3F-ND | 2002-D105F361JO3F | D105F361JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-4 microF | 3.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |