New Yorker Electronics Co., Inc. Datasheets for Electrical Contacts
Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Contacts: Learn more
| Product Name | Notes |
|---|---|
| .250QC BRS MATTE TIN L=14.02mm | |
| ADT-AN6475-F-03,ADT- AN6475-M-03,ADT-AN64 75-F-04,ADT-AN6475-M 1-04 ) | |
| CONNECTOR, SPRING LOADED PIN | |
| CONNECTOR | |
| CONTACT SPRING LOADED SLDR CUP | |
| CONTACT SPRING LOADED SMD GOLD | |
| CONTACT SPRING LOADED T/H GOLD | |
| POGO PIN BRASS GOLD PLATED DIP STR INT=7.0MM | |
| POGO PIN BRS 10u" GOLD PLD SMT STR INT=4.5MM | |
| POGO PIN BRS GOLD PLD DIP STR INT=3.1MM CAP TR | |
| POGO PIN BRS GOLD SMT STR INT=10.0MM CAP TR | |
| POGO PIN BRS GOLD SMT STR INT=4.4MM | |
| POGO PIN BRS GOLD SOLDER STR INT=6.0MM | |
| POGO PIN BRS GOLD SOLDER STR INT=6.5MM | |
| POGO PIN BRS GOLD SOLDER STR INT=7.0MM | |
| POGO PIN BRS GOLD SOLDER STR INT=7.5MM | |
| QUICK DISCONNECT TERMINAL, 6.35MM, RIGHT ANGLE | |
| QUICK DISCONNECT TERMINAL | |
| RING TERM BRS MATTE TIN 16-20AWG | |
| TERMINAL, QUICK DISCONNECT |