The Type DCMC aluminum electrolytic capacitor with part number DCMC163U050AB2B is a screw terminal type designed for high-capacitance power supply filtering and energy storage applications. It has a rated voltage of 50 Vdc, a capacitance of 16,000 µF, and a capacitance tolerance of -10% to +75%. The unit features a low post terminal, a 1.375 inch diameter, and a length of 3.125 inches with a PVC-insulated case. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C with a maximum ESR of 23.6 mΩ at 25 °C and a rated ripple current of 7.4 A at 120 Hz and 85 °C.
85 °C High Capacitance, Screw Terminal, Aluminum
16000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23.6mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 16000UF 50V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC163U050AB2B | 2002-DCMC163U050AB2B | DCMC163U050AB2B-ND | DCMC163U050AB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 16000 microF | 16000 microF | 16000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |