The DCMC292T400BF2B is a screw-terminal aluminum electrolytic capacitor rated for 400 Vdc with a capacitance of 2900 µF, exhibiting a maximum ESR of 45.9 mΩ at 25 °C and a ripple current rating of 8.1 A at 85 °C. It features a 2-inch diameter and 5 5/8-inch height, with a high-current, low-post terminal style. The capacitor operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load. Thermal-Pakâ„¢ extended cathode construction promotes cool operation.
85 °C High Capacitance, Screw Terminal, Aluminum
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-DCMC292T400BF2B |
| Product Name | Aluminum Electrolytic Capacitors |
| Operating Temperature | 85 C (185 F) |