Cornell Dubilier Aluminum Electrolytic Capacitors DCMC303U075BC2B

Description
30000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15.6mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
30000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15.6mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1221-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1221-ND
Aluminum Electrolytic Capacitors 338-1221-ND
30000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15.6mOhm @ 120Hz 2000 Hrs @ 85°C

30000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15.6mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-DCMC303U075BC2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCMC303U075BC2B
Aluminum Electrolytic Capacitors 2002-DCMC303U075BC2B
85 °C High Capacitance, Screw Terminal, Aluminum

85 °C High Capacitance, Screw Terminal, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - DCMC303U075BC2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
DCMC303U075BC2B
Capacitors - Aluminum Electrolytic Capacitors DCMC303U075BC2B
CAP ALUM 30000UF 75V SCREW

CAP ALUM 30000UF 75V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-1221-ND 2002-DCMC303U075BC2B DCMC303U075BC2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details