85 °C High Capacitance, Screw Terminal, Aluminum
16000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 24.8mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 16000UF 100V SCREW
CAP ALUM 16000UF 100V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-DCMC163U100EC2B | 338-3616-ND | DCMC163U100EC2B | DCMC163U100EC2B |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chassis Mount | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |