The DCMC134U035BF2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 130,000 µF and a tolerance of -10% to +75%. It has a maximum ESR of 9.4 mΩ at 120 Hz and a maximum ripple current of 17.9 A at 85 °C. The case dimensions are 2 inches in diameter by 5 5/8 inches in length, with a high post terminal and PVC insulation. The operating temperature range is -40 °C to +85 °C, and it is designed for power supply filtering and energy storage applications. Endurance is rated for 2000 hours at full load and 85 °C, with a shelf life of 500 hours at 85 °C.
85 °C High Capacitance, Screw Terminal, Aluminum
130000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.4mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 130000UF 35V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC134U035BF2B | 2002-DCMC134U035BF2B | DCMC134U035BF2B-ND | DCMC134U035BF2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130000 microF | 130000 microF | 130000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |