Aluminum electrolytic capacitors designed for power supply filtering and industrial applications, with a capacitance of 3700 µF, a voltage rating of 450 Vdc, a surge voltage of 400-450 Vdc, an ESR of 0.0320 ohms at 120 Hz and 0.0230 ohms at 20 kHz, a ripple current of 11.1 A at 120 Hz and 14.1 A at 20 kHz, and a case size of 3 X 55/8 inches. Operating temperature range is -40°C to +85°C. The part meets a 1000-hour full-ripple life test at +85°C and a 100-hour shelf life test at +85°C.
High Capacitance Computer Grade
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-DCM372T450DE2D |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Carton |