The CMR08F823JOAR is a high-reliability, dipped silvered mica capacitor meeting MIL-PRF-39001 specifications, with a capacitance of 82,000 pF and a voltage rating of 500 Vdc. It has dimensions of 1.48 in (37.6 mm) in length, 0.920 in (23.3 mm) in height, 0.460 in (11.7 mm) in thickness, a lead spacing of 1.05 in (26.7 mm), and lead diameter of 0.040 in (1.02 mm). The capacitor operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%.
High-Reliability, Mica Capacitors 82000µF 100V
0.082µF Mica Capacitor 100V Radial
CAP MICA 82000PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR08F823JOAR | 2002-CMR08F823JOAR | CMR08F823JOAR-ND | CMR08F823JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0820 microF | 82000 microF | 0.0820 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |