The part is an aluminum electrolytic capacitor in the DCM series, designed for power supply filtering and industrial applications requiring high capacitance and low ESR. The case size is 2 X 3Ys, with a capacitance of 430 uF and a voltage rating of 450 Vdc, suitable for 450 Vdc to 500 Vdc surge conditions. It has an ESR of 0.1300 ohms at 120 Hz and 0.0820 ohms at 20 kHz, and a ripple current rating of 4.1 A at 85°C. The operating temperature range is -40°C to +85°C, and the capacitor has a 1000-hour full-ripple life test at +85°C. The nominal dimensions are 4.1 inches in diameter and 6.1 inches in length.
High Capacitance Computer Grade
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-DCM451T450BB2B |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Carton |