The DCMC series is an 85 °C high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage in applications such as UPS systems and welding equipment. It offers capacitance values from 110 µF to 2.7 F and rated voltages from 6.3 Vdc to 550 Vdc, with a capacitance tolerance of -10% +75% for voltages ≤ 100 Vdc and -10% +50% for voltages ≥ 160 Vdc. The capacitor features an extended cathode foil for improved heat dissipation and meets an endurance life test of 2000 hours at full load and 85 °C. Mounting is via screw terminal with case codes indicating dimensions; the DCMC472M450DE2B variant corresponds to a 2.5-inch diameter case with high current, bottom terminal and PVC insulation, measuring 63.5 mm in length and 1.13 inches in terminal spacing. The operating temperature range is -40 °C to +85 °C.
85 °C High Capacitance, Screw Terminal, Aluminum
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-DCMC472M450DE2B |
| Product Name | Aluminum Electrolytic Capacitors |
| Operating Temperature | 85 C (185 F) |