Cornell Dubilier Aluminum Electrolytic Capacitors DCMC681T450AC2B

Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 169.5mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 169.5mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-4378-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4378-ND
Aluminum Electrolytic Capacitors 338-4378-ND
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 169.5mOhm @ 120Hz 2000 Hrs @ 85°C

680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 169.5mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-DCMC681T450AC2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCMC681T450AC2B
Aluminum Electrolytic Capacitors 2002-DCMC681T450AC2B
85 °C High Capacitance, Screw Terminal, Aluminum

85 °C High Capacitance, Screw Terminal, Aluminum

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors
Product Number 338-4378-ND 2002-DCMC681T450AC2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1730262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details