Win Source Part Number: 1339722-DCMC152M400B
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: DCMC
Package: Bulk
Size / Dimension: 2.000" Dia (50.80mm)
Applications: General Purpose
Height - Seated (Max): 3.687" (93.65mm)
Standard Package: 20
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.875" (22.23mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
California Prop 65: Warning Information
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 1500UF 20% 400V SCREW
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1339722-DCMC152M400BJ5M | DCMC152M400BJ5M-ND | 2002-DCMC152M400BJ5M | DCMC152M400BJ5M |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 400 volts | 400 volts |