D105F271JO3F is a standard dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 500 Vdc, operating within a temperature range of -55 °C to +125 °C. It features a case made of epoxy, terminals of copper-clad steel with a nickel undercoat and 100% tin finish, and dimensions of 0.39 in (9.9 mm) in length, 0.38 in (9.7 mm) in height, 0.22 in (5.6 mm) in thickness, a lead spacing of 0.141 in (3.6 mm), and a lead diameter of 0.016 in (0.4 mm). The part meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs. It is non-flammable and complies with IEC 695-2-2. Capacitance tolerance is ±5% (J).
270pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 270PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D105F271JO3F | D105F271JO3F-ND | 2002-D105F271JO3F | D105F271JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |