Aluminum electrolytic capacitor with a capacitance of 4700 µF, rated for 350 Vdc with a 400 Vdc surge voltage, featuring a maximum ESR of 0.0280 ohms at 120 Hz and 0.0200 ohms at 20 kHz, and a ripple current rating of 11.8 A at 85°C. The part has a case size of 3 inches in diameter by 5.5 inches in length and operates within a temperature range of -40°C to +85°C. It is designed for industrial applications requiring high capacitance, low ESR, and high ripple current, with a 1000-hour full-ripple life test at +85°C.
High Capacitance Computer Grade
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-DCM472T350DC2B |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Carton |