New Yorker Electronics Co., Inc. Datasheets for Bipolar RF Transistors

Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more

Product Name Notes
Transistor, Dual NPN, 45V, 0.10A, SOT-563
Transistor, Dual NPN, 45V, 0.1A, SOT-363
Transistor, Dual NPN, 65V, 0.10A, SOT-363
Transistor, Dual, 0.1A, 50V, SOT-363
Transistor, NPN, 0.3A, 80V, 200-450hFE, SOT-23
Transistor, NPN, 0.5A, 25V, TO-92
Transistor, NPN, 0.6A, 75V, SOT-223
Transistor, NPN, 0.6A, 75V, SOT-23
Transistor, NPN, 0.8A, 75V, TO-18
Transistor, NPN, 100 mA, 50V, SOT-883
Transistor, NPN, 140V, 20.00A, TO-3
Transistor, NPN, 170V, 1A, SOT-23
Transistor, NPN, 1A, 100V, 100-250hFE, SOT-223
Transistor, NPN, 1A, 100V, SOT-89
Transistor, NPN, 1A, 32V, 100-250hFE, SOT-223
Transistor, NPN, 1A, 45V, 100-250hFE,SOT-223
Transistor, NPN, 200mA, 60V, SOT-523
Transistor, NPN, 260V, 0.50A, TO-126
Transistor, NPN, 2A, 50V, SOT-23
Transistor, NPN, 300mA, 50V, 200-450hFE, SOT-23
Transistor, NPN, 300mA, 50V, 420-800hFE, SOT-23
Transistor, NPN, 400V, 0.20A, SOT-23
Transistor, NPN, 40V, 0.20A, SOT-323
Transistor, NPN, 40V, 0.2A, DFN1006-3L
Transistor, NPN, 40V, 0.2A, SOT-323
Transistor, NPN, 40V, 0.60A, SOT-89-3L
Transistor, NPN, 40V, 0.60A, TO-92
Transistor, NPN, 45V, 0.10A, SOT-323
Transistor, NPN, 45V, 0.10A, SOT-523
Transistor, NPN, 45V, 0.50A, SOT-23
Transistor, NPN, 500 mA, 50V, 160-400hFE, SOT-23
Transistor, NPN, 500 mA, 50V, 250-600 hFE, SOT-323
Transistor, NPN, 500 mA, 50V, 250-600hFE, SOT-23
Transistor, NPN, 500mA, 300V, SOT-23
Transistor, NPN, 500mA, 80V, SOT-23
Transistor, NPN, 50V, 0.8A, TO-39
Transistor, NPN, 600mA, 160V, SOT-23
Transistor, NPN, 600mA, 60V, SOT-23
Transistor, NPN, 60V, 5.2A, SOT-223
Transistor, NPN, 65V, 0.10A, SOT-23
Transistor, NPN, 700mA, 30V, 200-320hFE, SOT-23
Transistor, NPN, 80V, 1.00A, SOT-223
Transistor, NPN, Dual, 200mA, 60V, SOT-363
Transistor, PNP, -0.5A, -300V, SOT-23
Transistor, PNP, -0.5A, -50V, SOT-23
Transistor, PNP, -0.6A, -60V, SOT-223
Transistor, PNP, -0.6A, -60V, SOT-23
Transistor, PNP, -1.0A, -50V, SOT-23
Transistor, PNP, -100 mA, -50V, 420-800hFE, SOT-323
Transistor, PNP, -100mA, -80V, 220-475hFE, SOT-23
Transistor, PNP, -140V, -20.00A, TO-3
Transistor, PNP, -150V, -0.60A, hFE100-200, SOT-23
Transistor, PNP, -1A, -100V, 63-100hFE, SOT-223
Transistor, PNP, -1A, -100V, 63-250hFE, SOT-223
Transistor, PNP, -1A, -100V, SOT-89
Transistor, PNP, -20V, -1A, hFE=100-250, SOT-223
Transistor, PNP, -260V, -0.50A, TO-126
Transistor, PNP, -40V, 0.6A, TO-18
Transistor, PNP, -40V, 0.6A, TO-39
Transistor, PNP, -45V, -0.10A, SOT-523
Transistor, PNP, -45V, -0.10A, SOT-563
Transistor, PNP, -500mA, -50V, 250-600hFE, SOT-323
Transistor, PNP, -60V, -0.60A, TO-18
Transistor, PNP, -60V, -1.00A, SOT-223
Transistor, PNP, -60V, -1.00A, SOT-89-3L
Transistor, PNP, -60V, -4.5A, SOT-223
Transistor, PNP, -80V, -0.50A, SOT-23
Transistor, PNP, -80V, -1.00A, SOT-223
Transistor, PNP, 200mA, 40V, SOT-23
Transistor, PNP, 300mA, 50V, 220-475hFE, SOT-23
Transistor, PNP, 300mA, 50V, 420-800hFE, SOT-23
Transistor, PNP, Dual, -0.1A, -80V, SOT-363
Transistor, Small Signal, NPN, 40V, 200mA, SOT-23