The DCMC353U050AE2B is a screw-terminal aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 35,000 µF, designed for power supply filtering and energy storage. It has a case size of 1 3/8 inches in diameter by 5 1/8 inches in length, with a high post terminal. At 25 °C, the maximum ESR is 15.9 mΩ and the maximum ripple current is 11.0 A at 120 Hz. The operating temperature range is −40 °C to +85 °C, and it meets an endurance life test of 2000 hours at 85 °C under full load. Capacitance tolerance is −10% to +50%. The part uses a PVC insulation sleeve and polypropylene end disk, and its thermal performance is enhanced by the Thermal-Pak™ extended cathode construction.
35000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15.9mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 35000UF 50V SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC353U050AE2B | DCMC353U050AE2B-ND | 2002-DCMC353U050AE2B | DCMC353U050AE2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 35000 microF | 35000 microF | 35000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |