New Yorker Electronics Co., Inc. Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin | |
| PUSHBUTTON, 0.4VA, DPDT, On-(On), Solder | |
| PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67 | |
| PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin | |
| PUSHBUTTON, 0.4VA, SPDT, On-(On), Solder, IP67 | |
| PUSHBUTTON, 0.4VA, SPDT, On-(On), Solder | |
| PUSHBUTTON, 0.4VA, SPDT, On-(On), Wire Wrap | |
| PUSHBUTTON, 0.4VA, SPDT, On-On, PC Pin | |
| PUSHBUTTON, 0.4VA, SPDT, On-On, Solder, Quick Connect - 0.079" | |
| PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin, LED, Green | |
| PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin, LED, Red | |
| PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin, LED, Yellow | |
| PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin | |
| PUSHBUTTON, 3A, DPDT, On-(On), PC Pin, IP67 | |
| PUSHBUTTON, 3A, DPDT, On-(On), PC Pin | |
| PUSHBUTTON, 3A, DPDT, On-(On), Solder, IP67 | |
| PUSHBUTTON, 3A, DPDT, On-(On), Solder | |
| PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67 | |
| PUSHBUTTON, 3A, SPDT, On-(On), PC Pin | |
| PUSHBUTTON, 3A, SPDT, On-(On), Solder, IP67 | |
| PUSHBUTTON, 3A, SPDT, On-(On), Solder | |
| PUSHBUTTON, 3A, SPDT, On-(On), Wire Wrap | |
| PUSHBUTTON, 3A, SPDT, On-On, PC Pin | |
| PUSHBUTTON, 3A, SPDT, On-On, Solder, Quick Connect - 0.079" | |
| PUSHBUTTON |
| Next >> |