High-Reliability, Mica Capacitors 82000µF 100V
0.082µF Mica Capacitor 100V Radial
CAP MICA 82000PF 100V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR08F823FOAM | CMR08F823FOAM-ND | CMR08F823FOAM |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 82000 microF | 0.0820 microF | |
| WVDC | 100 volts | 100 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |