Cornell Dubilier Aluminum Electrolytic Capacitors DCM164U025DF2B

Description
High Capacitance Computer Grade
Request a Quote Datasheet
Description
High Capacitance Computer Grade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-DCM164U025DF2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCM164U025DF2B
Aluminum Electrolytic Capacitors 2002-DCM164U025DF2B
High Capacitance Computer Grade

High Capacitance Computer Grade

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - DCM164U025DF2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
DCM164U025DF2B-ND
Aluminum Electrolytic Capacitors DCM164U025DF2B-ND
160000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

160000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - DCM164U025DF2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
DCM164U025DF2B
Capacitors - Aluminum Electrolytic Capacitors DCM164U025DF2B
CAP ALUM 160000UF 25V SCREW

CAP ALUM 160000UF 25V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-DCM164U025DF2B DCM164U025DF2B-ND DCM164U025DF2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Packing Method Carton Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers