The DCMC603U050BC2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 60,000 µF, a rated voltage of 50 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 2 1/2 x 4 1/8 inch case size with a high post terminal and a 2 x 4 1/8 inch body. It specifies a maximum ESR of 11.9 mΩ at 120 Hz and a maximum ripple current of 13.8 A at 85 °C. The leakage current is limited to 6√CV µA, with a 6 mA maximum, and the capacitor meets a 2000-hour endurance life test at full load and 85 °C. Its construction includes the Thermal-Pak™ extended cathode for improved thermal management.
85 °C High Capacitance, Screw Terminal, Aluminum
60000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11.9mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 60000UF 50V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC603U050BC2B | 2002-DCMC603U050BC2B | 338-4048-ND | DCMC603U050BC2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 60000 microF | 60000 microF | 60000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |