4300µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 46.1mOhm @ 120Hz 2000 Hrs @ 85°C
Win Source Part Number: 1079475-DCMC432T200B
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: DCMC
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 3.125" (79.38mm)
Standard Package: 20
Capacitance: 4300 µF
Tolerance: -10%, +50%
Voltage - Rated: 200 V
Lead Spacing: 0.875" (22.22mm)
ESR (Equivalent Series Resistance): 46.1mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.000" Dia (50.80mm)
Alternative Parts (Cross-Reference): E36D201LPN472TD79M; E36D251LPN472TE92M; E36D201LPN472TD79N; LNR2E472MSE; DCMC472T250BC2B; CGS402T200W4C;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 00073701214020,338-1
Ripple Current @ Low Frequency: 7.1 A @ 120 Hz
Ripple Current @ High Frequency: 8.946 A @ 10 kHz
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 4300UF 200V SCREW
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-1224-ND | 1079475-DCMC432T200BB2B | 2002-DCMC432T200BB2B | DCMC432T200BB2B |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |