New Yorker Electronics Co., Inc. Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 60 70 80 90 94
Product Name Notes
High-Reliability, Mica Capacitors 1µF 300V
High-Reliability, Mica Capacitors 1.5µF 300V
High-Reliability, Mica Capacitors 10µF 300V
High-Reliability, Mica Capacitors 11µF 300V
High-Reliability, Mica Capacitors 12µF 300V
High-Reliability, Mica Capacitors 15µF 100V
High-Reliability, Mica Capacitors 15µF 300V
High-Reliability, Mica Capacitors 18µF 100V
High-Reliability, Mica Capacitors 18µF 300V
High-Reliability, Mica Capacitors 2µF 300V
High-Reliability, Mica Capacitors 2.5µF 300V
High-Reliability, Mica Capacitors 20µF 100V
High-Reliability, Mica Capacitors 20µF 300V
High-Reliability, Mica Capacitors 22µF 100V
High-Reliability, Mica Capacitors 22µF 300V
High-Reliability, Mica Capacitors 22µF 50V
High-Reliability, Mica Capacitors 24µF 100V
High-Reliability, Mica Capacitors 24µF 300V
High-Reliability, Mica Capacitors 24µF 50V
High-Reliability, Mica Capacitors 27µF 100V
High-Reliability, Mica Capacitors 27µF 300V
High-Reliability, Mica Capacitors 27µF 50V
High-Reliability, Mica Capacitors 3µF 300V
High-Reliability, Mica Capacitors 3.5µF 300V
High-Reliability, Mica Capacitors 30µF 100V
High-Reliability, Mica Capacitors 30µF 300V
High-Reliability, Mica Capacitors 30µF 50V
High-Reliability, Mica Capacitors 33µF 100V
High-Reliability, Mica Capacitors 33µF 300V
High-Reliability, Mica Capacitors 33µF 50V
High-Reliability, Mica Capacitors 36µF 100V
High-Reliability, Mica Capacitors 36µF 300V
High-Reliability, Mica Capacitors 36µF 50V
High-Reliability, Mica Capacitors 39µF 100V
High-Reliability, Mica Capacitors 39µF 300V
High-Reliability, Mica Capacitors 39µF 50V
High-Reliability, Mica Capacitors 4µF 300V
High-Reliability, Mica Capacitors 4.5µF 300V
High-Reliability, Mica Capacitors 43µF 100V
High-Reliability, Mica Capacitors 43µF 300V
High-Reliability, Mica Capacitors 43µF 50V
High-Reliability, Mica Capacitors 47µF 100V
High-Reliability, Mica Capacitors 47µF 300V
High-Reliability, Mica Capacitors 5µF 300V
High-Reliability, Mica Capacitors 6µF 300V
High-Reliability, Mica Capacitors 7µF 300V
High-Reliability, Mica Capacitors 8µF 300V
High-Reliability, Mica Capacitors 9µF 300V
Radial-Leaded Dipped Mica Capacitors 100V
Radial-Leaded Dipped Mica Capacitors 300V
Radial-Leaded Dipped Mica Capacitors 500V

<< Prev Next >>