New Yorker Electronics Co., Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| CAP HIGHQ 0,1pF 1500V P100 1111 | |
| CAP HIGHQ 0,2pF 1500V P100 1111 | |
| CAP HIGHQ 0,3pF 1500V P100 1111 | |
| CAP HIGHQ 0,4pF 1500V P100 1111 | |
| CAP HIGHQ 0,5pF 1500V P100 1111 | |
| CAP HIGHQ 0,6pF 1500V P100 1111 | |
| CAP HIGHQ 0,7pF 1500V P100 1111 | |
| CAP HIGHQ 0,8pF 1500V P100 1111 | |
| CAP HIGHQ 0,9pF 1500V P100 1111 | |
| CAP HIGHQ 1,2pF 1500V P100 1111 | |
| CAP HIGHQ 1,5pF 1500V P100 1111 | |
| CAP HIGHQ 1,8pF 1500V P100 1111 | |
| CAP HIGHQ 100pF 1500V P100 1111 | |
| CAP HIGHQ 10pF 1500V P100 1111 | |
| CAP HIGHQ 12pF 1500V P100 1111 | |
| CAP HIGHQ 15pF 1500V P100 1111 | |
| CAP HIGHQ 18pF 1500V P100 1111 | |
| CAP HIGHQ 1pF 1500V P100 1111 | |
| CAP HIGHQ 22pF 1500V P100 1111 | |
| CAP HIGHQ 27pF 1500V P100 1111 | |
| Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead |
| << Prev | Next >> |