D101F911JO3F is a standard dipped mica capacitor with a capacitance of 910 pF and a rated voltage of 100 Vdc. It has a length of 0.39 in (9.9 mm), height of 0.38 in (9.7 mm), thickness of 0.22 in (5.6 mm), lead spacing of 0.141 in (3.6 mm), and terminal diameter of 0.016 in (0.4 mm). The unit operates from −55 °C to +125 °C, has a dielectric strength test of 200% of rated voltage, and features a non-flammable epoxy case with copper-clad steel terminals coated in 100% tin. The capacitor meets EIA RS153B dimensions and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 100V
910pF Mica Capacitor 100V Radial
CAP MICA 910PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D101F911JO3F | 2002-D101F911JO3F | D101F911JO3F-ND | D101F911JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |