New Yorker Electronics Co., Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| High-Reliability, Mica Capacitors 1µF 500V | |
| High-Reliability, Mica Capacitors 1.5µF 500V | |
| High-Reliability, Mica Capacitors 10µF 500V | |
| High-Reliability, Mica Capacitors 100µF 500V | |
| High-Reliability, Mica Capacitors 11µF 500V | |
| High-Reliability, Mica Capacitors 110µF 500V | |
| High-Reliability, Mica Capacitors 12µF 500V | |
| High-Reliability, Mica Capacitors 120µF 500V | |
| High-Reliability, Mica Capacitors 130µF 500V | |
| High-Reliability, Mica Capacitors 15µF 500V | |
| High-Reliability, Mica Capacitors 150µF 500V | |
| High-Reliability, Mica Capacitors 160µF 500V | |
| High-Reliability, Mica Capacitors 18µF 500V | |
| High-Reliability, Mica Capacitors 180µF 500V | |
| High-Reliability, Mica Capacitors 2µF 500V | |
| High-Reliability, Mica Capacitors 2.5µF 500V | |
| High-Reliability, Mica Capacitors 200µF 500V | |
| High-Reliability, Mica Capacitors 220µF 500V | |
| High-Reliability, Mica Capacitors 240µF 500V | |
| High-Reliability, Mica Capacitors 270µF 300V | |
| High-Reliability, Mica Capacitors 3µF 500V | |
| High-Reliability, Mica Capacitors 3.5µF 500V | |
| High-Reliability, Mica Capacitors 300µF 300V | |
| High-Reliability, Mica Capacitors 330µF 100V | |
| High-Reliability, Mica Capacitors 360µF 100V | |
| High-Reliability, Mica Capacitors 390µF 100V | |
| High-Reliability, Mica Capacitors 4µF 500V | |
| High-Reliability, Mica Capacitors 4.5µF 500V | |
| High-Reliability, Mica Capacitors 43µF 500V | |
| High-Reliability, Mica Capacitors 47µF 500V | |
| High-Reliability, Mica Capacitors 5µF 500V | |
| High-Reliability, Mica Capacitors 51µF 500V | |
| High-Reliability, Mica Capacitors 56µF 500V | |
| High-Reliability, Mica Capacitors 62µF 500V | |
| High-Reliability, Mica Capacitors 68µF 500V | |
| High-Reliability, Mica Capacitors 75µF 500V | |
| High-Reliability, Mica Capacitors 82µF 500V | |
| High-Reliability, Mica Capacitors 91µF 500V |
| << Prev | Next >> |