New Yorker Electronics Co., Inc. Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Product Name Notes
SNAP ACTION, 0.4VA, SPDT, On-(Off), PC Pin
SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.110"
SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.187"
SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.250"
SNAP ACTION, 0.4VA, SPDT, On-(Off), Solder
SNAP ACTION, 0.4VA, SPST-NC, On-(Off), PC Pin
SNAP ACTION, 0.4VA, SPST-NC, On-(Off), Quick Connect - 0.187"
SNAP ACTION, 0.4VA, SPST-NC, On-(Off), Quick Connect - 0.250"
SNAP ACTION, 0.4VA, SPST-NO, Off-(On), PC Pin
SNAP ACTION, 0.4VA, SPST-NO, Off-(On), Quick Connect - 0.110"
SNAP ACTION, 0.4VA, SPST-NO, Off-(On), Quick Connect - 0.187"
SNAP ACTION, 0.4VA, SPST-NO, Off-(On), Quick Connect - 0.250"
SNAP ACTION, 0.4VA, SPST-NO, Off-(On), Solder
SNAP ACTION, 100mA, SPDT, On-(Off), PC Pin
SNAP ACTION, 100mA, SPDT, On-(Off), Solder
SNAP ACTION, 100mA, SPDT, On-On, Solder, IP67
SNAP ACTION, 100mA, SPDT, On-On, Wire Leads, 162mm, IP67
SNAP ACTION, 15A, SPDT, On-(Off), PC Pin
SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.187"
SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.250"
SNAP ACTION, 15A, SPDT, On-(Off), Solder
SNAP ACTION, 15A, SPST-NC, On-(Off), PC Pin
SNAP ACTION, 15A, SPST-NC, On-(Off), Quick Connect - 0.187"
SNAP ACTION, 15A, SPST-NC, On-(Off), Quick Connect - 0.250"
SNAP ACTION, 15A, SPST-NO, Off-(On), PC Pin
SNAP ACTION, 15A, SPST-NO, Off-(On), Quick Connect - 0.187"
SNAP ACTION, 15A, SPST-NO, Off-(On), Quick Connect - 0.250"
SNAP ACTION, 15A, SPST-NO, Off-(On), Solder
SNAP ACTION, 1A, SPDT, On-(Off), PC Pin, IP67
SNAP ACTION, 1A, SPDT, On-(Off), PC Pin
SNAP ACTION, 1A, SPDT, On-(Off), Solder, IP67
SNAP ACTION, 1A, SPDT, On-(Off), Wire Leads, 300mm, IP67
SNAP ACTION, 25A, SPDT, On-(Off), Quick Connect - 0.187"
SNAP ACTION, 25A, SPDT, On-(Off), Quick Connect - 0.250"
SNAP ACTION, 25A, SPDT, On-(Off), Solder
SNAP ACTION, 2A, SPDT, On-On, PC Pin, IP67
SNAP ACTION, 2A, SPDT, On-On, Quick Connect - 0.110", IP67
SNAP ACTION, 2A, SPDT, On-On, Solder, IP67
SNAP ACTION, 300mA, SPDT, On-(Off), PC Pin
SNAP ACTION, 3A, SPDT, On-(Off), PC Pin
SNAP ACTION, 3A, SPDT, On-(Off), Solder
SNAP ACTION, 3A, SPDT, On-On, Solder, IP67
SNAP ACTION, 3A, SPDT, On-On, Wire Leads, 162mm, IP67
SNAP ACTION, 5A, SPDT, On-(Off), PC Pin
SNAP ACTION, 5A, SPDT, On-(Off), Quick Connect - 0.110"
SNAP ACTION, 5A, SPDT, On-(Off), Solder
SNAP ACTION, 5A, SPST-NO, Off-(On), PC Pin
SNAP ACTION, 5A, SPST-NO, Off-(On), Quick Connect - 0.110"
SNAP ACTION, 5A, SPST-NO, Off-(On), Solder
SNAP ACTION, SPDT, On-(Off), PC Pin
SNAP ACTION