New Yorker Electronics Co., Inc. Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| DETECTOR, 100mA, SPST, Off-(On), Gull Wing | |
| DETECTOR, 100mA, SPST, Off-(On), PC Pin, IP67 | |
| DETECTOR, 100mA, SPST, On-(Off), Gull Wing | |
| DETECTOR, 12A, SPST, Off-(On), Quick Connect - 0.187", IP40 | |
| DETECTOR, 12A, SPST, Off-(On), Solder, Quick Connect - 0.187", IP40 | |
| DETECTOR, 1mA, SPST, J-lead, IP67 | |
| DETECTOR, 1mA, SPST, J-lead | |
| DETECTOR, 1mA, SPST, Off-(On), Gull Wing | |
| DETECTOR, 1mA, SPST, Off-(On), J-lead | |
| DETECTOR, 50mA, SPST-NO, Off-(On), PC Pin, IP67 | |
| DETECTOR, 50mA, SPST-NO, Off-(On), Solder, IP67 | |
| DETECTOR |