The D105F301JO3F is a standard dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 500 Vdc. It has a case size of 0.39 in (9.9 mm) in length, 0.38 in (9.7 mm) in height, and 0.22 in (5.6 mm) in thickness, with a lead spacing of 0.141 in (3.6 mm) and a lead diameter of 0.016 in (0.4 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets EIA RS153B dimension specifications, and features a copper clad steel terminal with nickel undercoat and 100% tin finish. It has a minimum dV/dt pulse capability of 100,000 V/µs and uses epoxy as the case material.
Mica Capacitors, Standard Dipped 500V
300pF Mica Capacitor 500V Radial
CAP MICA 300PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D105F301JO3F | 2002-D105F301JO3F | D105F301JO3F-ND | D105F301JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-4 microF | 3.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |