The D101F102JO3F is a standard dipped silvered mica capacitor with a capacitance of 1000 pF and a rated voltage of 100 Vdc. It measures 0.39 in (9.9 mm) in length, 0.38 in (9.7 mm) in height, and 0.22 in (5.6 mm) in thickness, with a lead spacing of 0.141 in (3.6 mm) and a lead diameter of 0.016 in (0.4 mm). The capacitor has an operating temperature range of -55 °C to +125 °C, a dielectric strength test of 200% of rated voltage, and a minimum dV/dt pulse capability of 100,000 V/µs. The case is encapsulated in epoxy with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional specifications and is non-flammable per IEC 695-2-2.
1000pF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 100V
CAP MICA 1000PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D101F102JO3F | D101F102JO3F-ND | 2002-D101F102JO3F | D101F102JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |