Cornell Dubilier Aluminum Electrolytic Capacitors DCMC152T450BC2B

Description
85 °C High Capacitance, Screw Terminal, Aluminum
Request a Quote Datasheet
Description
85 °C High Capacitance, Screw Terminal, Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-DCMC152T450BC2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCMC152T450BC2B
Aluminum Electrolytic Capacitors 2002-DCMC152T450BC2B
85 °C High Capacitance, Screw Terminal, Aluminum

85 °C High Capacitance, Screw Terminal, Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1227-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1227-ND
Aluminum Electrolytic Capacitors 338-1227-ND
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 89.5mOhm @ 120Hz 2000 Hrs @ 85°C

1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 89.5mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors
Product Number 2002-DCMC152T450BC2B 338-1227-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details