The DCMC series is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage. It operates from -40 °C to +85 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance up to 2.7 F. The DCMC154U050DC2B variant has a capacitance of 150,000 µF at 50 Vdc, a maximum ESR of 6.9 mΩ at 25 °C, and a maximum ripple current of 24.2 A at 85 °C. It uses a stud mount with M12 thread and measures 3 x 4 1/8 inches. Thermal-Pak™ extended cathode construction aids heat dissipation. The capacitor meets a 2000-hour endurance test at full load and 85 °C, with leakage current ≤6 √CV µA (6 mA max) at 5 minutes. It employs a PVC insulation sleeve with a polypropylene end disk. A thermally-conductive
150000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6.9mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 150000UF 50V SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC154U050DC2B | DCMC154U050DC2B-ND | 2002-DCMC154U050DC2B | DCMC154U050DC2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150000 microF | 150000 microF | 150000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |