The DCMC233U050BA2B is a screw terminal aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 23,000 µF and a tolerance of -10% to +50%. It has a case code BA, indicating a 2.000 inch diameter and 2.125 inch length, and features a high post terminal. The part operates within a temperature range of -40 °C to +85 °C, supports a maximum ripple current of 8.6 A at 85 °C and 120 Hz, and has a maximum ESR of 25.3 mΩ at 25 °C and 120 Hz. The capacitor meets a 2000 hour endurance life test at full load and 85 °C, with a thermal-pak™ extended cathode construction for cool operation. Insulation is 0.008-inch PVC with a polypropylene end disk.
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 23MF 50V SCREW CHAS MT
CAP ALUM 23000UF 50V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC233U050BA2B | 2002-DCMC233U050BA2B | DCMC233U050BA2B-ND | DCMC233U050BA2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 23000 microF | 23000 microF | 23000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |