New Yorker Electronics Co., Inc. Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| 1.84320 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 1.84320 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 1.84320 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 10.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 10.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-50ppm, 30pF, -40°C bis +85°C | |
| 100.00 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 11.05920 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 11.05920 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 12.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 12.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, -40°C to +85°C | |
| 12.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 12.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate,+3 ,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 125.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 125.0 MHz, SMD KXO-V97T, CMOS-tristate, +3,3V, +/-100ppm, 15pF, -40°C to +85°C | |
| 13.560 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 133.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 14.318180 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, -40°C to +85°C | |
| 14.318180 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/- 50ppm, 15pF, -40°C to +85°C | |
| 14.318180 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 14.74560 MHz , SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 14.74560 MHz , SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 16.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 16.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm,-40°C to +85°C | |
| 16.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 16.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°c to +85°C | |
| 18.4320 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 20.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 20.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, -40°C to +85°C | |
| 20.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/- 50 ppm, 15pF, -40°C to +85 °C | |
| 20.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 22.11840 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 24.0 MHz, SMD KXO-V95F, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +125°C, input current: <=5,0mA | |
| 24.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF -40°C to +85°C | |
| 24.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 24.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 25.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 25.0 MHz, SMD KXO-V95E, HCMOS-tristate, +3,3V, +/-100 ppm, 15pF, -40°C to +105°C | |
| 25.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 25.0 MHz, SMD KXO-V96F, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C bis +125°C | |
| 25.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C bis +85°C | |
| 25.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 26.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 26.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, -40°C to +85°C | |
| 26.0 MHz, SMD KXO-V96, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -20°C to +70°C | |
| 27.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 27.0 MHz, SMD KXO-V96E, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +105°C | |
| 27.0 MHz, SMD KXO-V96F, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C bis +125°C | |
| 27.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 27.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 27.120 MHz, SMD KXO-V95, HCMOS-tristate, +3,3V, +/-50 ppm, -20°C to +70°C | |
| 3.6864 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 3.68640 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 3.68640 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 32.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 32.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 32.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 32.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 32.768 kHz, SMD KXO-V32T, HCMOS-tristate, +3,3V, +/-20ppm, 30pF, -40°C to +85°C | |
| 32.7680 kHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-25 ppm, 15pF, -40°C to +85°C | |
| 32.7680 kHz, SMD KXO-V96-18, HCMOS-tristate, +1,8V, +/-50ppm, 15pF, -20°C to +70°C | |
| 32.7680 kHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 32.7680 kHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 36.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 4.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 4.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, -40°C to +85°C | |
| 4.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 4.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 4.91520 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 50pF, -40°C to +85°C | |
| 40.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 40.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 48.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 48.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, -40°C to +85°C | |
| 48.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 48.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 50.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 50.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 50.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 50.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 6.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 60.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 65.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 66.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 66.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 7.37280 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 30pF, -40°C to +85°C | |
| 8.0 MHz, SMD KXO-V94T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 8.0 MHz, SMD KXO-V95T, HCMOS-tristate, +3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 80.0 MHz, SMD KXO-V95T, HCMOS-tristate, 3,3V, +/-50 ppm, 15pF, -40°C to +85°C | |
| 80.0 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C | |
| 80.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 15pF, -40°C to +85°C | |
| 98.3040 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-100ppm, 15pF, -40°C to +85°C |