The D101F152JO3F is a standard dipped mica capacitor with a capacitance of 1500 pF and a rated voltage of 100 Vdc. It has a case size of 0.39 in (9.9 mm) in length, 0.38 in (9.7 mm) in height, and 0.22 in (5.6 mm) in thickness, with lead spacing of 0.141 in (3.6 mm) and lead diameter of 0.016 in (0.4 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, features an epoxy case, and has copper clad steel terminals with a nickel undercoat and 100% tin finish.
Mica Capacitors, Standard Dipped 100V
1500pF Mica Capacitor 100V Radial
CAP MICA 1500PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D101F152JO3F | 2002-D101F152JO3F | D101F152JO3F-ND | D101F152JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0015 microF | 0.0015 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |