New Yorker Electronics Co., Inc. Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| ADAPTER TNC JACK TO SMA JACK 50? 6GHz BRS BODY NI PLD TEFLON INSL | |
| AGPT BNC BULKHEAD SKT-SKT ADAPTO | |
| BNC BULKHD SKT INS | |
| BNC JACK RA PCB 50? 4GHz ZN BODY NI PLD PPOM INSL | |
| BNC JACK RA PCB 75? 1GHz ZN BODY TIN PLD PP INSL ACC | |
| BNC JACK STR 50? BRS BODY NI PLD ABS INSL | |
| BNC R/A LOW PROFILE INSUL PCB SK | |
| BNC RA PCB 50 4GHZ ZINC BODY NI | |
| BNC RA PCB 50? 4GHz BK PBT ZINC BODY NI PLD | |
| BNC RA PCB 75? 3GHz ZN BODY NI PLD POM INSL | |
| BNC STRAIGHT BULKHEAD SKT 50 OHM | |
| CONN FAKRA PLUG PCB 50OHM CRIMP | |
| CONN RF MCX R/A T-H 50OHM | |
| CONN RF MCX SMT VERT 50OHM | |
| CONN RF MHF SMT VERT 50OHM | |
| CONN SMA JACK PCB 50 OHM SLDR | |
| CONN SMB PLUG PCB 50OHM SOLDER | |
| CONNECTOR, FAKRA RF CONNECTOR | |
| CONNECTOR, RF CONNECTOR, RF SWITCH, SMT, 50 OHM | |
| CONNECTOR, RF CONNECTOR | |
| CONNECTOR | |
| CRIMP BNC STRAIGHT PLUG-RG179 | |
| CRIMP SMA ELBOW PLUG FOR RG174 C | |
| F SERIES NIPT SCREW-ON PLG - RG6 | |
| FAKRA JACK SMB TYPE: STRAIGHT FO | |
| FAKRA PLUG PCB TYPE STR 50? BRS GOLD TYPE-A BLACK CAP TR | |
| FAKRA PLUG PCB TYPE STR 50? BRS GOLD TYPE-Z WTBLU CAP TR | |
| FAKRA PLUG R/A | |
| FAKRA PLUG SMA TYPE: STRAIGHT, B | |
| FAKRA PLUG SMB TYPE: RIGHT ANGLE | |
| FAKRA PLUG SMB TYPE: STRAIGHT, F | |
| FAKRA PLUG SMB TYPE: STRAIGHT | |
| FAKRA PLUG SMB TYPE: VERTICAL, S | |
| FAKRA PLUG SMB TYPE:STRAIGHT | |
| FARKA PLUG PCB TYPE STR 50? BRS GOLD TYPE-C BLU TR | |
| FARKA PLUG SMB TYPE STR 50? 4GHz BRS BODY PTFE INSL TYPE-C BLU RG58 | |
| FARKA PLUG SMB TYPE STR 50? 4GHz BRS BODY PTFE INSL TYPE-D BORDEAUX-VIOLET RG58 | |
| FARKA PLUG SMB TYPE STR 50? 4GHz BRS BODY PTFE INSL TYPE-H VIO RG58 | |
| FARKA PLUG SMB TYPE STR 50? 4GHz BRS BODY PTFE INSL TYPE-I BIE RG58 | |
| MMCX ADAMPER PCB 50? 6GHz GOLD PLD PTFE INSL TR | |
| MMCX JACK RA PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSULATOR | |
| MMCX JACK STR PCB 50 6GHZ BRS B | |
| MMCX JACK STR PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSL TR | |
| MMCX JACK STR PCB 50? BRS BODY GOLD PLD TEFLON INSL | |
| MMCX PLUG STR PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSL TR | |
| MMCX RA RJ174U/316U/LMR100 50 6 | |
| MMCX ST. JACKPIN 0.7, 3MM | |
| MMCX STR RG174/316 50? 6GHz BRS BODY GOLD PLD PTFE INSULATOR | |
| N PLUG CRIMP STRAIGHT FOR RG58/R | |
| NIPT BNC END TERMINATION,50OHM D | |
| NIPT CRIMP BNC STRAIGHT JACK-RG5 | |
| RF BNC CONNECTOR | |
| RF F TYPE DOUBLE FEMALE STR 75? 2GHz ZINC BODY NI PLD POE INSL | |
| RF F TYPE JACK RA | |
| RF MMCX CONNECTOR | |
| RF PAL TYPE PLUG RA PCB 75? 3GHz BRS BODY POM INSL | |
| RF SMA CONNECTOR | |
| RF SMB CONNECTOR | |
| RF1-29A-D-00-50 | |
| RF11-40-T-17-50-G | |
| RF2-22-T-17-50-G-RP | |
| RF42-01A-T-00-50-G | |
| RS AGPT BNC SOCKET-SOCKET ADAPTO | |
| SMA FEMALE CRIMP BHD STR RG174 50? 12.4GHz BRS BODY GOLD PLD TEFLON INSL | |
| SMA JACK PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSL TR | |
| SMA JACK PCB, 50OHM, BRS BODY GOLD PLD PTFE INSL | |
| SMA JACK RA PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSL ACC | |
| SMA JACK RA PCB 50? 6GHz BRS BODY GOLD PLD PTFE INSL | |
| SMA JACK RA PCB 50? 6GHz BRS BODY GOLD PLD TEFLON INSL MALE PIN | |
| SMA JACK RA PCB 50? 6GHz BRS BODY GOLD PLD TEFLON INSL | |
| SMA JACK RA PCB 50? BRS BODY GOLD PLD PTFE INSL ACC REV PIN | |
| SMA JACK RA PCB 50? BRS BODY GOLD PLD PTFE INSL | |
| SMA JACK RA PCB 50? BRS BODY GOLD PLD TEFLON INSULATOR WT | |
| SMA JACK STR PCB 50? 18GHz BRS BODY GOLD PLD TEFLON INSL | |
| SMA JACK STR PCB 50? 6GHz BRS BODY GOLD PLD TEFLON INSL | |
| SMA JACK STR PCB 50OHM 18GHZ BRS | |
| SMA R/A R/P JACK FOR PCB MOUNTPI | |
| SMA R/A RP JACK PCB MOUNT19.4MM, | |
| SMA STR PCB 50? 18GHz BRS BODY GOLD PLD TEFLON INSL | |
| SMB END LAUNCH JK 1.57PCB | |
| SMB JACK FOR PCB MOUNT SMT TYPE, | |
| SMB JACK RA PCB 4GHZ BRS BOD | |
| SMB JACK RA PCB 50? 4GHz BRS BODY GOLD PLD TEFLON INSL | |
| SMB JACK STR CRIMP PLG 50? 4GHz BRS BODY GOLD PLD PTFE INSL | |
| SMB PLUG RA PCB 50OHM 4GHZ BRS B | |
| STD THROUGH HOLE BULKHEAD SOCKET | |
| TNC RA 50? 3GHz POM INSL ZINC NI PLD | |
| TNC RA 50? 3GHz WHITE GOLD PLD |