New Yorker Electronics Co., Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| High-Reliability, Mica Capacitors 1000µF 500V | |
| High-Reliability, Mica Capacitors 10000µF 500V | |
| High-Reliability, Mica Capacitors 1100µF 500V | |
| High-Reliability, Mica Capacitors 1200µF 500V | |
| High-Reliability, Mica Capacitors 1300µF 500V | |
| High-Reliability, Mica Capacitors 1500µF 500V | |
| High-Reliability, Mica Capacitors 1600µF 500V | |
| High-Reliability, Mica Capacitors 1800µF 500V | |
| High-Reliability, Mica Capacitors 2000µF 500V | |
| High-Reliability, Mica Capacitors 2200µF 500V | |
| High-Reliability, Mica Capacitors 2400µF 500V | |
| High-Reliability, Mica Capacitors 2700µF 500V | |
| High-Reliability, Mica Capacitors 3000µF 500V | |
| High-Reliability, Mica Capacitors 3300µF 500V | |
| High-Reliability, Mica Capacitors 3600µF 500V | |
| High-Reliability, Mica Capacitors 390µF 500V | |
| High-Reliability, Mica Capacitors 3900µF 500V | |
| High-Reliability, Mica Capacitors 430µF 500V | |
| High-Reliability, Mica Capacitors 4300µF 500V | |
| High-Reliability, Mica Capacitors 470µF 500V | |
| High-Reliability, Mica Capacitors 4700µF 500V | |
| High-Reliability, Mica Capacitors 510µF 500V | |
| High-Reliability, Mica Capacitors 560µF 500V | |
| High-Reliability, Mica Capacitors 620µF 500V | |
| High-Reliability, Mica Capacitors 680µF 500V | |
| High-Reliability, Mica Capacitors 750µF 500V | |
| High-Reliability, Mica Capacitors 820µF 500V | |
| High-Reliability, Mica Capacitors 91µF 500V | |
| High-Reliability, Mica Capacitors 910µF 500V |
| << Prev | Next >> |