The D105F471JO3F is a standard dipped mica capacitor with a capacitance of 470 pF and a rated voltage of 500 Vdc. It has a case dimensions of 0.39 in (9.9 mm) in length, 0.38 in (9.7 mm) in height, and 0.22 in (5.6 mm) in thickness, with a terminal spacing of 0.141 in (3.6 mm) and a terminal diameter of 0.016 in (0.4 mm). The capacitor is constructed with an epoxy case and copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C, meets EIA RS153B dimension specifications, and has a minimum dV/dt pulse capability of 100,000 V/µs. The unit is non-flammable and complies with IEC 695-2-2.
Mica Capacitors, Standard Dipped 500V
470pF Mica Capacitor 500V Radial
CAP MICA 470PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D105F471JO3F | 2002-D105F471JO3F | D105F471JO3F-ND | D105F471JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |